Coilcraft CPS 200°C Power Inductor AT563PKA182MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 200°C. ■ Soldered self-leaded construction for excellent solderability. ■ Very low DCR values and excellent current handling Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 200°C. ■ Soldered self-leaded construction for excellent solderability. ■ Very low DCR values and excellent current handling Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200°C Power Inductor - AT563PKA182MLZ - Coilcraft CPS
Cary, IL, USA
200°C Power Inductor
AT563PKA182MLZ
200°C Power Inductor AT563PKA182MLZ
■ High temperature materials allow operation in ambient temperatures up to 200°C. ■ Soldered self-leaded construction for excellent solderability. ■ Very low DCR values and excellent current handling Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.

■ High temperature materials allow operation in ambient temperatures up to 200°C.
■ Soldered self-leaded construction for excellent solderability.
■ Very low DCR values and excellent current handling

Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils.

The power inductors have a temperature range of –55°C to +200°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AT563PKA182MLZ
Product Name 200°C Power Inductor
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers