■ High temperature materials allow operation in ambient temperatures up to 200°C.
■ Soldered self-leaded construction for excellent solderability.
■ Very low DCR values and excellent current handling
Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils.
The power inductors have a temperature range of –55°C to +200°C.
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | AT563PKA153MLZ |
| Product Name | 200°C Power Inductor |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Application | Power Choke |