Coilcraft CPS 200°C Air Core Inductor AT536RATR49_SZ

Description
■ High Q over a wide range of frequencies ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specifications
Datasheet
Description
■ High Q over a wide range of frequencies ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200°C Air Core Inductor - AT536RATR49_SZ - Coilcraft CPS
Cary, IL, USA
200°C Air Core Inductor
AT536RATR49_SZ
200°C Air Core Inductor AT536RATR49_SZ
■ High Q over a wide range of frequencies ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specifications

■ High Q over a wide range of frequencies
■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C.
■ Passes NASA low outgassing specifications

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AT536RATR49_SZ
Product Name 200°C Air Core Inductor
Operating Temperature -60 to 200 C (-76 to 392 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details