■ High Q over a wide range of frequencies
■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C.
■ Passes NASA low outgassing specifications
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | AT536RATR11_SZ |
| Product Name | 200°C Air Core Inductor |
| Operating Temperature | -60 to 200 C (-76 to 392 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Air |
| Application | RF Choke |