Coilcraft CPS 200°C Power Inductor AT524PYA182MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 200°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 3.1 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 200°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 3.1 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200°C Power Inductor - AT524PYA182MLZ - Coilcraft CPS
Cary, IL, USA
200°C Power Inductor
AT524PYA182MLZ
200°C Power Inductor AT524PYA182MLZ
■ High temperature materials allow operation in ambient temperatures up to 200°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 3.1 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.

■ High temperature materials allow operation in ambient temperatures up to 200°C.
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Exceptionally low DCR – 3.1 mOhm
■ Soft saturation makes them ideal for VRM/VRD applications.

Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils.

The power inductors have a temperature range of –55°C to +200°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AT524PYA182MLZ
Product Name 200°C Power Inductor
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Surface Mount Technology
Core Material Composite
Application Power Choke
Inductance Range 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details