Coilcraft CPS 200°C Air Core Inductor AT475RAT82N_SZ

Description
■ High Q over a wide range of frequencies ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specification
Datasheet
Description
■ High Q over a wide range of frequencies ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200°C Air Core Inductor - AT475RAT82N_SZ - Coilcraft CPS
Cary, IL, USA
200°C Air Core Inductor
AT475RAT82N_SZ
200°C Air Core Inductor AT475RAT82N_SZ
■ High Q over a wide range of frequencies ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specification

■ High Q over a wide range of frequencies
■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C.
■ Passes NASA low outgassing specification

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AT475RAT82N_SZ
Product Name 200°C Air Core Inductor
Operating Temperature -60 to 200 C (-76 to 392 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details
Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details