Coilcraft CPS 200°C Air Core Inductor AT475RAT68N_SZ

Description
■ High Q over a wide range of frequencies ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specification
Datasheet
Description
■ High Q over a wide range of frequencies ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200°C Air Core Inductor - AT475RAT68N_SZ - Coilcraft CPS
Cary, IL, USA
200°C Air Core Inductor
AT475RAT68N_SZ
200°C Air Core Inductor AT475RAT68N_SZ
■ High Q over a wide range of frequencies ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specification

■ High Q over a wide range of frequencies
■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C.
■ Passes NASA low outgassing specification

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AT475RAT68N_SZ
Product Name 200°C Air Core Inductor
Operating Temperature -60 to 200 C (-76 to 392 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 55
View Details
800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details