Coilcraft CPS 200°C Air Core Inductor AT475RAT27N_SZ

Description
■ High Q over a wide range of frequencies ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specification
Datasheet
Description
■ High Q over a wide range of frequencies ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200°C Air Core Inductor - AT475RAT27N_SZ - Coilcraft CPS
Cary, IL, USA
200°C Air Core Inductor
AT475RAT27N_SZ
200°C Air Core Inductor AT475RAT27N_SZ
■ High Q over a wide range of frequencies ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specification

■ High Q over a wide range of frequencies
■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C.
■ Passes NASA low outgassing specification

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AT475RAT27N_SZ
Product Name 200°C Air Core Inductor
Operating Temperature -60 to 200 C (-76 to 392 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
2 suppliers
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details