Coilcraft CPS 240°C Air Core Inductor AT392RAS27N_SZ

Description
■ Excellent Q factors – up to 130 ■ Current handling as high as 4.0 Amps! ■ 5 inductance values from 8.1 to 27.3 nH ■ Flat top and bottom for reliable pick and place and mechanical stability ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 240°C. ■ Passes NASA low outgassing specifications
Datasheet
Description
■ Excellent Q factors – up to 130 ■ Current handling as high as 4.0 Amps! ■ 5 inductance values from 8.1 to 27.3 nH ■ Flat top and bottom for reliable pick and place and mechanical stability ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 240°C. ■ Passes NASA low outgassing specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
240°C Air Core Inductor - AT392RAS27N_SZ - Coilcraft CPS
Cary, IL, USA
240°C Air Core Inductor
AT392RAS27N_SZ
240°C Air Core Inductor AT392RAS27N_SZ
■ Excellent Q factors – up to 130 ■ Current handling as high as 4.0 Amps! ■ 5 inductance values from 8.1 to 27.3 nH ■ Flat top and bottom for reliable pick and place and mechanical stability ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 240°C. ■ Passes NASA low outgassing specifications

■ Excellent Q factors – up to 130
■ Current handling as high as 4.0 Amps!
■ 5 inductance values from 8.1 to 27.3 nH
■ Flat top and bottom for reliable pick and place and mechanical stability
■ Special materials allow operation in ambient temperatures as low as –60°C and up to 240°C.
■ Passes NASA low outgassing specifications

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AT392RAS27N_SZ
Product Name 240°C Air Core Inductor
Operating Temperature -60 to 240 C (-76 to 464 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers