■ Excellent Q factors – up to 130
■ Current handling as high as 4.0 Amps!
■ 5 inductance values from 8.1 to 27.3 nH
■ Flat top and bottom for reliable pick and place and mechanical stability
■ Special materials allow operation in ambient temperatures as low as –60°C and up to 240°C.
■ Passes NASA low outgassing specifications
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | AT392RAS22N_SZ |
| Product Name | 240°C Air Core Inductor |
| Operating Temperature | -60 to 240 C (-76 to 464 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Air |
| Application | RF Choke |