Coilcraft CPS Outgassing Compliant Power Inductor AE486PYA122MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes NASA low outgassing specifications ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes NASA low outgassing specifications ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Power Inductor - AE486PYA122MSZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Power Inductor
AE486PYA122MSZ
Outgassing Compliant Power Inductor AE486PYA122MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes NASA low outgassing specifications ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Passes NASA low outgassing specifications
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ High current and very low DCR
■ Soft saturation makes them ideal for VRM/VRD applications.

Supplier's Site Datasheet
Outgassing Compliant Power Inductor - AE486PYA122MSZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Power Inductor
AE486PYA122MSZ
Outgassing Compliant Power Inductor AE486PYA122MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes NASA low outgassing specifications ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Passes NASA low outgassing specifications
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ High current and very low DCR
■ Soft saturation makes them ideal for VRM/VRD applications.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AE486PYA122MSZ AE486PYA122MSZ
Product Name Outgassing Compliant Power Inductor Outgassing Compliant Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Composite Composite
Application Power Choke Power Choke
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details