Coilcraft CPS Outgassing Compliant Air Core Inductor AE475RATR15_SZ

Description
■ High Q over a wide range of frequencies ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion
Datasheet
Description
■ High Q over a wide range of frequencies ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Air Core Inductor - AE475RATR15_SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Air Core Inductor
AE475RATR15_SZ
Outgassing Compliant Air Core Inductor AE475RATR15_SZ
■ High Q over a wide range of frequencies ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion

■ High Q over a wide range of frequencies
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes NASA low outgassing specifications
■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AE475RATR15_SZ
Product Name Outgassing Compliant Air Core Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details