Coilcraft CPS Outgassing Compliant Power Inductor AE465PYA153MSZ

Description
■ Exceptionally low DCR; soft saturation ■ Passes NASA low outgassing specifications ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion
Datasheet
Description
■ Exceptionally low DCR; soft saturation ■ Passes NASA low outgassing specifications ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Power Inductor - AE465PYA153MSZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Power Inductor
AE465PYA153MSZ
Outgassing Compliant Power Inductor AE465PYA153MSZ
■ Exceptionally low DCR; soft saturation ■ Passes NASA low outgassing specifications ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion

■ Exceptionally low DCR; soft saturation
■ Passes NASA low outgassing specifications
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AE465PYA153MSZ
Product Name Outgassing Compliant Power Inductor
Operating Temperature -55 to 115 C (-67 to 239 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details