■ Exceptionally low DCR; soft saturation
■ Passes NASA low outgassing specifications
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | AE465PYA102MSZ |
| Product Name | Outgassing Compliant Power Inductor |
| Operating Temperature | -55 to 115 C (-67 to 239 F) |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Core Material | Composite |
| Application | Power Choke |