Coilcraft CPS Outgassing Compliant Chip Inductor AE235RAA3N3_SZ

Description
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion
Datasheet
Description
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Chip Inductor - AE235RAA3N3_SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Chip Inductor
AE235RAA3N3_SZ
Outgassing Compliant Chip Inductor AE235RAA3N3_SZ
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion

■ Exceptionally high Q factors
■ Outstanding self-resonant frequency
■ Tight inductance tolerance
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes NASA low outgassing specifications
■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number AE235RAA3N3_SZ
Product Name Outgassing Compliant Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0033 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.0660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Surface Mount Inductors - 2567683 - RS Components, Ltd.
Specs
Inductance Range 0.0036 microH
DCR 0.1500 ohms
Rated DC Current 700 milliamps
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
 - IWCCG Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details