Coilcraft CPS Outgassing Compliant Chip Inductor AE235RAA1N8JSZ

Description
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion
Datasheet
Description
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Chip Inductor - AE235RAA1N8JSZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Chip Inductor
AE235RAA1N8JSZ
Outgassing Compliant Chip Inductor AE235RAA1N8JSZ
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion

■ Exceptionally high Q factors
■ Outstanding self-resonant frequency
■ Tight inductance tolerance
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes NASA low outgassing specifications
■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number AE235RAA1N8JSZ
Product Name Outgassing Compliant Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0680 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-27N 0402DC-27NXJRW , 0402DC-27NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567591 - RS Components, Ltd.
Specs
Inductance Range 0.0100 microH
DCR 0.5000 ohms
Rated DC Current 250 milliamps
View Details
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details