Coilcraft CPS Outgassing Compliant Chip Inductor AE235RAA18N_SZ

Description
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion
Datasheet
Description
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Chip Inductor - AE235RAA18N_SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Chip Inductor
AE235RAA18N_SZ
Outgassing Compliant Chip Inductor AE235RAA18N_SZ
■ Exceptionally high Q factors ■ Outstanding self-resonant frequency ■ Tight inductance tolerance ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes NASA low outgassing specifications ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion

■ Exceptionally high Q factors
■ Outstanding self-resonant frequency
■ Tight inductance tolerance
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Passes NASA low outgassing specifications
■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number AE235RAA18N_SZ
Product Name Outgassing Compliant Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0180 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N7 0402CS-2N7XJRW , 0402CS-2N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567631P - RS Components, Ltd.
Specs
Inductance Range 0.0150 microH
DCR 0.5000 ohms
Rated DC Current 400 milliamps
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
 - ISDU5011 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Toroid
Devices in Package 1
Application General Purpose; Power Choke
View Details