Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014583-1812WBT2-2LC
Termination: SMD/SMT
Current Rating: 400 mA
Length: 4.52 mm
Shielding: Unshielded
Inductance: 2.925 µH
Mounting: SMD (SMT)
Height: 3.43 mm
Power Rating: 250 mW
Isolation Voltage: 50 V
Width: 3.81 mm
Categories: OEM Parts(0-9)
DC Resistance (DCR): 1.25 Ω
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 400 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014583-1812WBT2-2LC |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1812WBT2-2LC |