Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028096-0805HP-471XG
Inductance: 470 nH
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 0805HP-471XGRB0805HP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Inductance Tolerance: 2 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028096-0805HP-471XGRB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 0805HP-471XGRB |