The Coilcraft 0603PS series consists of shielded, high-self-resonant-f
Coilcraft 0603PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI.
Need parts for space, military or other critical applications?
See Coilcraft CP312PHA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 0603PS-222 0603PS-222KRC |
| Product Name | 0603PS Series High SRF, High Current Inductors |
| Operating Temperature | -40 to 65 C (-40 to 149 F) |
| Core Material | Ceramic; Ferrite; Ceramic/Ferrite |
| Application | Power Choke |
| Inductance Range | 2.2 microH |
| DCR | 0.7500 ohms |