Coilcraft, Inc. Fixed Inductors - 0603PS-102KLC 0603PS-102KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033832-0603PS-102KL C Termination: SMD/SMT Length: 2.59 mm Shielding: Shielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 390 MHz Height: 1.8 mm Width: 2.08 mm Categories: Fixed Inductors DC Resistance (DCR): 260 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0805PS-102KLC; SER1360-102KLD; 1812PS-102KLB; MLF2012A1R0KT000; MLF2012A1R0K; LQM21NN1R0K10D0603PS 102KLC; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 15
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033832-0603PS-102KL C Termination: SMD/SMT Length: 2.59 mm Shielding: Shielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 390 MHz Height: 1.8 mm Width: 2.08 mm Categories: Fixed Inductors DC Resistance (DCR): 260 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0805PS-102KLC; SER1360-102KLD; 1812PS-102KLB; MLF2012A1R0KT000; MLF2012A1R0K; LQM21NN1R0K10D0603PS 102KLC; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603PS-102KLC - 1033832-0603PS-102KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603PS-102KLC
1033832-0603PS-102KLC
Fixed Inductors - 0603PS-102KLC 1033832-0603PS-102KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033832-0603PS-102KL C Termination: SMD/SMT Length: 2.59 mm Shielding: Shielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 390 MHz Height: 1.8 mm Width: 2.08 mm Categories: Fixed Inductors DC Resistance (DCR): 260 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0805PS-102KLC; SER1360-102KLD; 1812PS-102KLB; MLF2012A1R0KT000; MLF2012A1R0K; LQM21NN1R0K10D0603PS 102KLC; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 15

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033832-0603PS-102KLC
Termination: SMD/SMT
Length: 2.59 mm
Shielding: Shielded
Inductance: 1 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 390 MHz
Height: 1.8 mm
Width: 2.08 mm
Categories: Fixed Inductors
DC Resistance (DCR): 260 mΩ
Case / Package: 0603
Alternative Parts (Cross-Reference): 0805PS-102KLC; SER1360-102KLD; 1812PS-102KLB; MLF2012A1R0KT000; MLF2012A1R0K; LQM21NN1R0K10D0603PS102KLC;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 15

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1033832-0603PS-102KLC
Product Name Fixed Inductors - 0603PS-102KLC
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details