Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Packaging: Bulk
Part Status: Obsolete
Material - Core: Ceramic
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |