Coilcraft, Inc. Fixed Inductors - 0603HP-8N2XGLW 0603HP-8N2XGLW

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991800-0603HP-8N2XGL W Termination: SMD/SMT Length: 1.75 mm Inductance: 8.2 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 5.9 GHz Height: 940 µm Width: 1.09 mm Categories: Fixed Inductors DC Resistance (DCR): 54 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0402HP-8N2XGLU; 0402HP-8N2XGLW; 0402PA-8N2XGLW; LQW15AN8N2G80D; LQW15AN8N1G80D; LQW15AN9N0G80D0603HP 8N2XGLW; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 148
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991800-0603HP-8N2XGL W Termination: SMD/SMT Length: 1.75 mm Inductance: 8.2 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 5.9 GHz Height: 940 µm Width: 1.09 mm Categories: Fixed Inductors DC Resistance (DCR): 54 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0402HP-8N2XGLU; 0402HP-8N2XGLW; 0402PA-8N2XGLW; LQW15AN8N2G80D; LQW15AN8N1G80D; LQW15AN9N0G80D0603HP 8N2XGLW; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 148
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-8N2XGLW - 991800-0603HP-8N2XGLW - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603HP-8N2XGLW
991800-0603HP-8N2XGLW
Fixed Inductors - 0603HP-8N2XGLW 991800-0603HP-8N2XGLW
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991800-0603HP-8N2XGL W Termination: SMD/SMT Length: 1.75 mm Inductance: 8.2 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 5.9 GHz Height: 940 µm Width: 1.09 mm Categories: Fixed Inductors DC Resistance (DCR): 54 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0402HP-8N2XGLU; 0402HP-8N2XGLW; 0402PA-8N2XGLW; LQW15AN8N2G80D; LQW15AN8N1G80D; LQW15AN9N0G80D0603HP 8N2XGLW; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 148

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991800-0603HP-8N2XGLW
Termination: SMD/SMT
Length: 1.75 mm
Inductance: 8.2 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 5.9 GHz
Height: 940 µm
Width: 1.09 mm
Categories: Fixed Inductors
DC Resistance (DCR): 54 mΩ
Case / Package: 0603
Alternative Parts (Cross-Reference): 0402HP-8N2XGLU; 0402HP-8N2XGLW; 0402PA-8N2XGLW; LQW15AN8N2G80D; LQW15AN8N1G80D; LQW15AN9N0G80D0603HP8N2XGLW;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 148

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 991800-0603HP-8N2XGLW
Product Name Fixed Inductors - 0603HP-8N2XGLW
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details