Coilcraft, Inc. SMD 700mA Inductor and Choke 0603CS-5N6XJLU

Description
5.6nH 5% RF Chip Inductor, 0603 SMD, Ceramic Core, 700mA Product overview: 0603CS-5N6XJLU from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-5N6XJLU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6nH 5% RF Chip Inductor, 0603 SMD, Ceramic Core, 700mA Product overview: 0603CS-5N6XJLU from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-5N6XJLU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 700mA Inductor and Choke - 71-0603CS-5N6XJLU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700mA Inductor and Choke
71-0603CS-5N6XJLU
SMD 700mA Inductor and Choke 71-0603CS-5N6XJLU
5.6nH 5% RF Chip Inductor, 0603 SMD, Ceramic Core, 700mA Product overview: 0603CS-5N6XJLU from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-5N6XJLU can be used for catalog matching and distributor lookup.

5.6nH 5% RF Chip Inductor, 0603 SMD, Ceramic Core, 700mA Product overview: 0603CS-5N6XJLU from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-5N6XJLU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-0603CS-5N6XJLU
Product Name SMD 700mA Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers