Coilcraft, Inc. Hard To Find - 0402HP-9N0XGLW 0402HP-9N0XGLW

Description
Manufacturer: Coilcraft Win Source Part Number: 1120609-0402HP-9N0XG LW Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Coilcraft Win Source Part Number: 1120609-0402HP-9N0XG LW Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 0402HP-9N0XGLW
1120609-0402HP-9N0XGLW
Hard To Find - 0402HP-9N0XGLW 1120609-0402HP-9N0XGLW
Manufacturer: Coilcraft Win Source Part Number: 1120609-0402HP-9N0XG LW Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 1120609-0402HP-9N0XGLW
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1120609-0402HP-9N0XGLW
Product Name Hard To Find - 0402HP-9N0XGLW
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details