Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979574-0402HP-2N2XJL
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 2.1 A
Length: 1.09 mm
Inductance: 2.2 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 15.1 GHz
Height: 610 µm
Width: 710 µm
Categories: Fixed Inductors
DC Resistance (DCR): 38 mΩ
Case / Package: 1005
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 2.1 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0402
REACH SVHC: No SVHC
Q Factor: 86
Inductance Tolerance: 5 %
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 979574-0402HP-2N2XJLU |
| Product Name | Fixed Inductors - 0402HP-2N2XJLU |
| Mounting Option | Surface Mount Technology |
| Technology | Standard |
| Configuration | Fixed |
| Inductance Range | 0.0022 microH |
| Inductance Tolerance | 5 (+/- %) |