Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219816-0201DS-1N2XJ
Packaging: Cut Tape
Inductance: 1.2 nH
Self Resonant Frequency: 17.9 GHz
Categories: Custom Parts
DC Resistance (DCR): 42 mΩ
Case / Package: 0201
Alternative Parts (Cross-Reference): 0201DS1N2XJEU;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Max DC Current: 870 mA
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: Unknown
Inductance Tolerance: 5 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1219816-0201DS-1N2XJEU |
| Product Name | Custom Parts - Custom Parts (0 - A) - 0201DS-1N2XJEU |