The 9023 is a chamber from Delta Design.
Additional Features:
Easy to Operate
Digital Control
Fast Temperature Response
Strong Vertical Air Flow Design
Specifications:
Test Volume: 0.37 cubic feet (10.5 liters)
Internal Dimensions: 8"H x 10"W x 8"D (20.32 x 44.45 x 52.70 cm)
Overall Dimensions: 12 ¾"H x 17 ½"W x 20 ¾"D (32.38 x 44.45 x 52.70 cm)
Temperature Range: -73° to +315°C or -100°F to +600°F
Heat-up Rate: 24°C / Minute
Cool-down Rate: 32°C / Minute
LC02 Consumption: 5.6 lbs./hr. at -53°C (-65°F)
Air Circulation: Vertical air flow pattern
Temperature Accuracy-Setpoint to actual: ±1.0°C
Temperature Deviation-After Stabilization: ±0.1°C
Repeatability: ±0.25°C
Line Voltage Stabilization: ±0.25°C for 105-125VAC or 220-240VAC line voltage change
Failsafe: Adjustable over-temperature
Power Requirements:
120 VAC, 50 or 60 Hz., single phase, 1800w
208 VAC, 50 or 60 Hz., three wire, single phase, 1800w
208 VAC, 50 or 60 Hz., four wire, single phase, 1800w
240 VAC, 50 or 60 Hz., single phase, 1800w
The Delta Design 9000 Series Temperature Chambers offer a wide choice of temperature ranges and capacities in addition to smart electronics. Field proven by satisfied customers for over four decades, Delta chambers are quality instruments that provide service longevity and integrity unique in their field.
Over the years, Delta has added advanced features to the proven basic chamber design and has refined system components and programming capability to deliver outstanding quality and value.
The Delta family of precision chambers range in test volume from 1/3 cubic foot to 5-3/4 cubic feet, delivering ranges of from –73°C to +315°C, precisely controlled by advanced electronic circuitry. And each chamber is equipped with an adjustable over-temperature protection device.
All chambers are temperature expandable to –184°C, utilizing optional LN2 cooling. Standard chamber coolant is 1050 psi LCO2.
Each chamber is equipped with a Model 9010 temperature controller that allows a program to be repeated up to 9,999 times. Each program step consists of temperature, time and rate of change parameters.
Soak time can be up to 100 hours. Built-in controller external interfaces provided are IEEE-488 and RS232. The controller features pushbutton convenience, backlit LCD, battery-backed memory and settable bus address and baud rates.
The 9023 is a chamber from Delta Design.
Additional Features:
- Easy to Operate
- Digital Control
- Fast Temperature Response
- Strong Vertical Air Flow Design
Specifications:
- Test Volume: 0.37 cubic feet (10.5 liters)
- Internal Dimensions: 8"H x 10"W x 8"D (20.32 x 44.45 x 52.70 cm)
- Overall Dimensions: 12 ¾"H x 17 ½"W x 20 ¾"D (32.38 x 44.45 x 52.70 cm)
- Temperature Range: -73° to +315°C or -100°F to +600°F
- Heat-up Rate: 24°C / Minute
- Cool-down Rate: 32°C / Minute
- LC02 Consumption: 5.6 lbs./hr. at -53°C (-65°F)
- Air Circulation: Vertical air flow pattern
- Temperature Accuracy-Setpoint to actual: ±1.0°C
- Temperature Deviation-After Stabilization: ±0.1°C
- Repeatability: ±0.25°C
- Line Voltage Stabilization: ±0.25°C for 105-125VAC or 220-240VAC line voltage change
- Failsafe: Adjustable over-temperature
Power Requirements:
- 120 VAC, 50 or 60 Hz., single phase, 1800w
- 208 VAC, 50 or 60 Hz., three wire, single phase, 1800w
- 208 VAC, 50 or 60 Hz., four wire, single phase, 1800w
- 240 VAC, 50 or 60 Hz., single phase, 1800w
The Delta Design 9000 Series Temperature Chambers offer a wide choice of temperature ranges and capacities in addition to smart electronics. Field proven by satisfied customers for over four decades, Delta chambers are quality instruments that provide service longevity and integrity unique in their field.
Over the years, Delta has added advanced features to the proven basic chamber design and has refined system components and programming capability to deliver outstanding quality and value.
The Delta family of precision chambers range in test volume from 1/3 cubic foot to 5-3/4 cubic feet, delivering ranges of from –73°C to +315°C, precisely controlled by advanced electronic circuitry. And each chamber is equipped with an adjustable over-temperature protection device.
All chambers are temperature expandable to –184°C, utilizing optional LN2 cooling. Standard chamber coolant is 1050 psi LCO2.
Each chamber is equipped with a Model 9010 temperature controller that allows a program to be repeated up to 9,999 times. Each program step consists of temperature, time and rate of change parameters.
Soak time can be up to 100 hours. Built-in controller external interfaces provided are IEEE-488 and RS232. The controller features pushbutton convenience, backlit LCD, battery-backed memory and settable bus address and baud rates.