Coherent, Inc. Cable Assemblies - Pluggable Cables FCBG414QD3CX0

Description
CABLE OPT 4X14G FULL-DUPLEX QSFP
Description
CABLE OPT 4X14G FULL-DUPLEX QSFP

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Pluggable Cables - FCBG414QD3CX0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
FCBG414QD3CX0
Cable Assemblies - Pluggable Cables FCBG414QD3CX0
CABLE OPT 4X14G FULL-DUPLEX QSFP

CABLE OPT 4X14G FULL-DUPLEX QSFP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Cable Assemblies
Product Number FCBG414QD3CX0
Product Name Cable Assemblies - Pluggable Cables
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
ZK2000-5400-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details