Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LASERS
COHERENT, INC.
DM80-01-1-9260-3-LC -- LASER DIODES, MODULES
Coherent, Inc.
Laser Diodes, Modules
DM80-01-1-9260-3-LC
Description
LASER DIODE 1557NM 5.011MW
ODG (Origin Data Global)
Done
Description
LASER DIODE 1557NM 5.011MW
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
DM80-01-1-9260-3-LC
Laser Diodes, Modules
DM80-01-1-9260-3-LC
LASER DIODE 1557NM 5.011MW
LASER DIODE 1557NM 5.011MW
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Lasers
Product Number
DM80-01-1-9260-3-LC
Product Name
Laser Diodes, Modules
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Laser Diodes, Modules
STH51004G
View Details
World Star Tech
Red Laser Modules: UT-Series Red Laser diode modules
UT5-1G-650
Specs
Laser Type
Laser Diodes; Laser Diode Modules
Laser Wavelength
Red
CDRH Classification
Class II; Class II
View Details
Hamamatsu Photonics Europe
CW laser diodes (CWLD)
L9418-42
Specs
Laser Type
Laser Diodes
Wavelength Range
970 to 990 nm (9700 to 9900 Å)
Operating Voltage
2 volts
View Details
Newport MKS
Supercontinuum Generation Device, Femtosecond 800 nm Pulses
SCG-800
View Details