Cognex Corporation Photoelectric CKR-101-00

Description
VISION SENSOR CHECKER 101, 150MA 22-26VDC. FREE 2 YEAR RADWELL WARRANTY
Description
VISION SENSOR CHECKER 101, 150MA 22-26VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 8652113 - Radwell International
Willingboro, NJ, United States
Photoelectric
8652113
Photoelectric 8652113
VISION SENSOR CHECKER 101, 150MA 22-26VDC. FREE 2 YEAR RADWELL WARRANTY

VISION SENSOR CHECKER 101, 150MA 22-26VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 8652113
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-6,5B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
5 mm Diameter Inductive Sensor - I5M0.8PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Capacitive Proximity Sensors - 5000001069-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details