The CODESYS Application Composer M is a software tool for the no-code creation and generation of control applications for modular machines, using parameterized software modules. It is licensed as a one-year workstation license and supports applications with up to 500 modules. The tool integrates with CODESYS Development System 3.5.19.30 or higher and requires CODESYS Control Runtime Version 3.5.0.0. It includes module libraries for persistence, alarming, trending, and device diagnosis, and supports scripting and automation via the SDK. Licensing is managed through the CODESYS License Provider with a soft container or USB dongle. Functional capabilities are restricted without a valid license, limiting use to persistence management and post-generation steps. The item number 2111000031 corresponds to this product. The software has no physical package or mounting style, as it is a software application.
With this one-year workstation license for the CODESYS Application Composer M applications for medium to large machines with up to 500 modules can be generated. The CODESYS Application Composer enables, for modular machines, the efficient, no-code creation and complete generation of suitable control applications of all sizes by combining and parameterizing multi-modal software modules.
| Codesys Group | |
|---|---|
| Product Category | Integrated Development Environment (IDE) |
| Product Number | 2111000031 |
| Product Name | CODESYS Application Composer M |