Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for Electronic Warfare.
PMR/Tetra antennas ensure full, reliable coverage for Emergency Services where a breakdown in communication is not an option. Light weight, aerodynamic 'blade' antennas are suitable for high speed vehicles such as Unmanned Aerial Vehicles or F1 race cars. Reciprocal base station antennas combine to ensure full coverage is provided.
| Cobham Antennas Systems | |
|---|---|
| Product Category | Antennas |
| Product Number | XPO-B1-20-500/127 |
| Product Name | 20 - 500 UHF MHz Antenna, OMNI, Multi Band |
| Applications | Multi-band |
| Pattern Type | Omni directional |
| Polarization | Other; Vertical |
| Primary Frequency Range | 20.0 to 500.0 MHz |