Cobham Antennas Systems 3,300 - 3,600 MHz Antenna, DIRECTIONAL, Single Band LPA7-3450R/1304

Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet
Description
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,300 - 3,600 MHz Antenna, DIRECTIONAL, Single Band - LPA7-3450R/1304 - Cobham Antennas Systems
Newmarket, United Kingdom
3,300 - 3,600 MHz Antenna, DIRECTIONAL, Single Band
LPA7-3450R/1304
3,300 - 3,600 MHz Antenna, DIRECTIONAL, Single Band LPA7-3450R/1304
All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

All our single band, multi-band directional, sector and multi sectors, omni, hemi omni, ultra wideband planar spiral and helix antennas have been designed to meet the highest specification. Every antenna has been developed to suit a particular application.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number LPA7-3450R/1304
Product Name 3,300 - 3,600 MHz Antenna, DIRECTIONAL, Single Band
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Multi-Band Antennas - 1248707 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details