Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16.
There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
| Cobham Antennas Systems | |
|---|---|
| Product Category | Antennas |
| Product Number | HOA2-159L-GPS/1548 |
| Product Name | Sat 1,520 - 1,590 MHz Antenna, HEMI OMNI |
| Applications | Satellite Communications; GPS |
| Pattern Type | Omni directional |
| Polarization | Circular; Other; Sat Left Circular GPS Right Circ |