Cobham Antennas Systems Combiner 3 way HC3-1080/010

Description
Combiner 3 way
Datasheet
Description
Combiner 3 way
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combiner 3 way - HC3-1080/010 - Cobham Antennas Systems
Newmarket, United Kingdom
Combiner 3 way
HC3-1080/010
Combiner 3 way HC3-1080/010
Combiner 3 way

Combiner 3 way

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category RF Power Dividers and RF Power Combiners
Product Number HC3-1080/010
Product Name Combiner 3 way
Divider / Combiner Type 0º
Unlock Full Specs
to access all available technical data

Similar Products

Tx & Rx Multicoupler - 5o2T8R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way; 8-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details
8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 6.50 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08605-TTR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 0.60 dB
Isolation 12.00 dB
View Details
Power Splitters/Combiners - D-2185 - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Connectors UHF
View Details