The FPA26-47V/1157 is a directional antenna designed for tactical communications applications, operating within the frequency range of 4.40 to 5.00 GHz. It features a peak gain of 26.0 dBi and utilizes vertical polarization. The antenna has a narrow beamwidth of approximately 6° in both azimuth and elevation, which allows for focused signal transmission and reception. With a typical axial ratio greater than 20 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 2:1, the antenna is optimized for efficient performance. It can handle a power rating of up to 10 W and boasts a front-to-back ratio exceeding 50 dB, indicating effective rejection of signals from the rear. The mechanical specifications include a rugged olive green finish, a mass of 4.1 kg excluding brackets, and operational temperature range from -40°C to +60°C. The antenna is designed to withstand wind loading of 58.4 kg at 100 mph, making it suitable for various outdoor environments. Mounting kits are available separately, enhancing installation flexibility.
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications.
There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
| Cobham Antennas Systems | |
|---|---|
| Product Category | Antennas |
| Product Number | FPA26-47V/1157 |
| Product Name | 4,400 - 5,000 MHz Antenna, DIRECTIONAL, Single Band |
| Pattern Type | Directional |