Cobham Antennas Systems 4,400 - 5,000 MHz Antenna, DIRECTIONAL, Single Band FPA20-47V/1323

Description
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Description
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4,400 - 5,000 MHz Antenna, DIRECTIONAL, Single Band - FPA20-47V/1323 - Cobham Antennas Systems
Newmarket, United Kingdom
4,400 - 5,000 MHz Antenna, DIRECTIONAL, Single Band
FPA20-47V/1323
4,400 - 5,000 MHz Antenna, DIRECTIONAL, Single Band FPA20-47V/1323
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications.
There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number FPA20-47V/1323
Product Name 4,400 - 5,000 MHz Antenna, DIRECTIONAL, Single Band
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details