Cobham Antennas Systems 1,240 - 1,340 MHz Antenna, DIRECTIONAL, Single Band FPA14-13V/430

Description
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Description
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,240 - 1,340 MHz Antenna, DIRECTIONAL, Single Band - FPA14-13V/430 - Cobham Antennas Systems
Newmarket, United Kingdom
1,240 - 1,340 MHz Antenna, DIRECTIONAL, Single Band
FPA14-13V/430
1,240 - 1,340 MHz Antenna, DIRECTIONAL, Single Band FPA14-13V/430
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16.
There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number FPA14-13V/430
Product Name 1,240 - 1,340 MHz Antenna, DIRECTIONAL, Single Band
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Multi-Band Antennas - 1248876 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details