Cobham Antennas Systems 3,700 - 4,100 MHz Antenna, DIRECTIONAL, Single Band FPA13-39V/209

Description
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Description
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,700 - 4,100 MHz Antenna, DIRECTIONAL, Single Band - FPA13-39V/209 - Cobham Antennas Systems
Newmarket, United Kingdom
3,700 - 4,100 MHz Antenna, DIRECTIONAL, Single Band
FPA13-39V/209
3,700 - 4,100 MHz Antenna, DIRECTIONAL, Single Band FPA13-39V/209
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications.
There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number FPA13-39V/209
Product Name 3,700 - 4,100 MHz Antenna, DIRECTIONAL, Single Band
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details