The FPA-0.4-2.7R/2131 is a circular polarized directional antenna designed for multi-band communications, operating within the frequency range of 0.40 to 2.70 GHz. It features a gain of 8 dBiC and a right-hand circular polarization, making it suitable for various applications requiring reliable signal transmission. The antenna has a typical axial ratio of less than 2 dB and a voltage standing wave ratio (VSWR) of 1.5:1, with a maximum of 2:1. It is designed to withstand wind loading of up to 32 kg (71 lbs) at 100 mph, ensuring durability in challenging environments. The operational temperature range is from -20°C to +50°C. With a beamwidth of 75° in both azimuth and elevation, the antenna provides effective coverage. It has a front-to-back ratio greater than 17 dB, which enhances its directional capabilities. The product weighs 3.0 kg (6.6 lbs) and is compatible with various mounting kits, specifically MK2/B.
Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters.
Our range of antennas cover L Band, S Band, C Band, X Band, KU Band, K Band, K Band as well as wideband and ultra-wideband (UWB).
| Cobham Antennas Systems | |
|---|---|
| Product Category | Antennas |
| Product Number | FPA-0.4-2.7R/2131 |
| Product Name | 2.35 - 2.55 GHz Circular Polarised Directional Antenna |
| Pattern Type | Directional |