Cobham Antennas Systems 4,400 - 5,000 MHz Antenna, DIRECTIONAL, Single Band DPA1-47R/1163

Description
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Description
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4,400 - 5,000 MHz Antenna, DIRECTIONAL, Single Band - DPA1-47R/1163 - Cobham Antennas Systems
Newmarket, United Kingdom
4,400 - 5,000 MHz Antenna, DIRECTIONAL, Single Band
DPA1-47R/1163
4,400 - 5,000 MHz Antenna, DIRECTIONAL, Single Band DPA1-47R/1163
Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications.
There is a very large selection of antennas within this 4GHz to 6GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number DPA1-47R/1163
Product Name 4,400 - 5,000 MHz Antenna, DIRECTIONAL, Single Band
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Telemetry Antennas - 2222688 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 9 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details