Cobham Antennas Systems Equal 2 way Divider 2PDE-26-N/174

Description
Equal 2 way Divider
Datasheet
Description
Equal 2 way Divider
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equal 2 way Divider - 2PDE-26-N/174 - Cobham Antennas Systems
Newmarket, United Kingdom
Equal 2 way Divider
2PDE-26-N/174
Equal 2 way Divider 2PDE-26-N/174
Equal 2 way Divider

Equal 2 way Divider

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category RF Power Dividers and RF Power Combiners
Product Number 2PDE-26-N/174
Product Name Equal 2 way Divider
Divider / Combiner Type 0º
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o311161080 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
4 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
RF Power Dividers/Splitters - 1761-PDW11598-ND - DigiKey
Specs
Package Type / Form Factor 7-SMD, No Lead
Isolation 15.00 dB
View Details
Power Splitters/Combiners - D-2185 - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Connectors UHF
View Details