Coast Products, Inc. Clip Light, 80Lm, 13M, Aaa Battery X 2; Torch Type Coast HX4

Description
CLIP LIGHT, 80LM, 13M, AAA BATTERY X 2; Torch Type:Clip Light; Light Source:LED; Lumen Output:80lm; Beam Effective Distance:13m; Power Source:AAA Batteries x 2; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
CLIP LIGHT, 80LM, 13M, AAA BATTERY X 2; Torch Type:Clip Light; Light Source:LED; Lumen Output:80lm; Beam Effective Distance:13m; Power Source:AAA Batteries x 2; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip Light, 80Lm, 13M, Aaa Battery X 2; Torch Type Coast - 25AH9692 - Newark, An Avnet Company
Chicago, IL, United States
Clip Light, 80Lm, 13M, Aaa Battery X 2; Torch Type Coast
25AH9692
Clip Light, 80Lm, 13M, Aaa Battery X 2; Torch Type Coast 25AH9692
CLIP LIGHT, 80LM, 13M, AAA BATTERY X 2; Torch Type:Clip Light; Light Source:LED; Lumen Output:80lm; Beam Effective Distance:13m; Power Source:AAA Batteries x 2; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

CLIP LIGHT, 80LM, 13M, AAA BATTERY X 2; Torch Type:Clip Light; Light Source:LED; Lumen Output:80lm; Beam Effective Distance:13m; Power Source:AAA Batteries x 2; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 25AH9692
Product Name Clip Light, 80Lm, 13M, Aaa Battery X 2; Torch Type Coast
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1857667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size Aa
View Details
36V Cordless Li-Ion Floodlight - DC509 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Source Battery
Lamp Type HID
View Details