Coast Products, Inc. Head Lamp, 615Lm, 196M, Aa Batt X 4; Light Source Coast HL8

Description
HEAD LAMP, 615LM, 196M, AA BATT X 4; Light Source:LED; Lumen Output:615lm; Beam Effective Distance:196m; Power Source:AA Batteries x 4; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HEAD LAMP, 615LM, 196M, AA BATT X 4; Light Source:LED; Lumen Output:615lm; Beam Effective Distance:196m; Power Source:AA Batteries x 4; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Head Lamp, 615Lm, 196M, Aa Batt X 4; Light Source Coast - 25AH9686 - Newark, An Avnet Company
Chicago, IL, United States
Head Lamp, 615Lm, 196M, Aa Batt X 4; Light Source Coast
25AH9686
Head Lamp, 615Lm, 196M, Aa Batt X 4; Light Source Coast 25AH9686
HEAD LAMP, 615LM, 196M, AA BATT X 4; Light Source:LED; Lumen Output:615lm; Beam Effective Distance:196m; Power Source:AA Batteries x 4; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HEAD LAMP, 615LM, 196M, AA BATT X 4; Light Source:LED; Lumen Output:615lm; Beam Effective Distance:196m; Power Source:AA Batteries x 4; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 25AH9686
Product Name Head Lamp, 615Lm, 196M, Aa Batt X 4; Light Source Coast
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2269478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
8D Area Lantern With Twin 9 Watt Fluorescent U-Tubes - SP8DA - Rayovac
Specs
Flashlight Type Lantern; LED Flashlight
Power Source Battery; Alkaline
Battery Size D
View Details