Coast Products, Inc. Head Lamp, 175Lm, 56M, Aaa Batt X 3; Light Source Coast HL5

Description
HEAD LAMP, 175LM, 56M, AAA BATT X 3; Light Source:LED; Lumen Output:175lm; Beam Effective Distance:56m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HEAD LAMP, 175LM, 56M, AAA BATT X 3; Light Source:LED; Lumen Output:175lm; Beam Effective Distance:56m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Head Lamp, 175Lm, 56M, Aaa Batt X 3; Light Source Coast - 25AH9684 - Newark, An Avnet Company
Chicago, IL, United States
Head Lamp, 175Lm, 56M, Aaa Batt X 3; Light Source Coast
25AH9684
Head Lamp, 175Lm, 56M, Aaa Batt X 3; Light Source Coast 25AH9684
HEAD LAMP, 175LM, 56M, AAA BATT X 3; Light Source:LED; Lumen Output:175lm; Beam Effective Distance:56m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HEAD LAMP, 175LM, 56M, AAA BATT X 3; Light Source:LED; Lumen Output:175lm; Beam Effective Distance:56m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 25AH9684
Product Name Head Lamp, 175Lm, 56M, Aaa Batt X 3; Light Source Coast
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2043292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size 2 x 21700
View Details
ONE+ Workshop Light - P780 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type LED Flashlight; Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt (not included)
View Details
6-Volt Krypton Steel Beam Lantern with Swivel Head - 301K - Rayovac
Specs
Flashlight Type Lantern
Power Source Battery
Battery Size 918 Rayovac General Purpose Lantern Battery
View Details