Coast Products, Inc. Head Light, 615Lm, 183M, Aaa Batt X 3; Torch Type Coast FL85

Description
HEAD LIGHT, 615LM, 183M, AAA BATT X 3; Torch Type:Head Light; Light Source:LED; Lumen Output:615lm; Beam Effective Distance:183m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
HEAD LIGHT, 615LM, 183M, AAA BATT X 3; Torch Type:Head Light; Light Source:LED; Lumen Output:615lm; Beam Effective Distance:183m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Head Light, 615Lm, 183M, Aaa Batt X 3; Torch Type Coast - 25AH9609 - Newark, An Avnet Company
Chicago, IL, United States
Head Light, 615Lm, 183M, Aaa Batt X 3; Torch Type Coast
25AH9609
Head Light, 615Lm, 183M, Aaa Batt X 3; Torch Type Coast 25AH9609
HEAD LIGHT, 615LM, 183M, AAA BATT X 3; Torch Type:Head Light; Light Source:LED; Lumen Output:615lm; Beam Effective Distance:183m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

HEAD LIGHT, 615LM, 183M, AAA BATT X 3; Torch Type:Head Light; Light Source:LED; Lumen Output:615lm; Beam Effective Distance:183m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 25AH9609
Product Name Head Light, 615Lm, 183M, Aaa Batt X 3; Torch Type Coast
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2676051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
2 AAA LED Tactical Pen Light - I2AAAPEN-B - Rayovac
Specs
Flashlight Type LED Flashlight; Pen Light
Power Source Battery; Alkaline
Battery Size AAA
View Details