Coast Products, Inc. Head Light, 435Lm, 143M, Aaa Batt X 3; Torch Type Coast FL75

Description
HEAD LIGHT, 435LM, 143M, AAA BATT X 3; Torch Type:Head Light; Light Source:LED; Lumen Output:435lm; Beam Effective Distance:143m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
HEAD LIGHT, 435LM, 143M, AAA BATT X 3; Torch Type:Head Light; Light Source:LED; Lumen Output:435lm; Beam Effective Distance:143m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Head Light, 435Lm, 143M, Aaa Batt X 3; Torch Type Coast - 25AH9608 - Newark, An Avnet Company
Chicago, IL, United States
Head Light, 435Lm, 143M, Aaa Batt X 3; Torch Type Coast
25AH9608
Head Light, 435Lm, 143M, Aaa Batt X 3; Torch Type Coast 25AH9608
HEAD LIGHT, 435LM, 143M, AAA BATT X 3; Torch Type:Head Light; Light Source:LED; Lumen Output:435lm; Beam Effective Distance:143m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

HEAD LIGHT, 435LM, 143M, AAA BATT X 3; Torch Type:Head Light; Light Source:LED; Lumen Output:435lm; Beam Effective Distance:143m; Power Source:AAA Batteries x 3; Torch Body Material:-; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 25AH9608
Product Name Head Light, 435Lm, 143M, Aaa Batt X 3; Torch Type Coast
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2697587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Rayovac Value Bright 6V Economy Floating Lantern - EFL6V-BA - Rayovac
Specs
Flashlight Type Lantern
Power Source Battery
Battery Size 6-Volt Rayovac Alkaline Battery
View Details
Flashlights - FL2AAAPM-ND - DigiKey
Greenlee Textron, Inc.
Specs
Flashlight Type LED Flashlight; Standard
Power Source Battery
Battery Size AAA
View Details