EMERGENCY AREA LANTERN, 460LM, D BAT X 4; Torch Type:Lantern; Light Source:LED; Lumen Output:460lm; Beam Effective Distance:-; Power Source:D Batteries x 4; Torch Body Material:Stainless Steel; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Flashlights |
| Product Number | 25AH9574 |
| Product Name | Emergency Area Lantern, 460Lm, D Bat X 4; Torch Type Coast |
| Flashlight Type | LED Flashlight; LED |