CO2Meter.com Dissolved Oxygen Meter TS-600

Description
The TecPen Dissolved Oxygen Meter provides accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer, or for biological or industrial applications. The meter is designed to be used in a process with pressurized liquid from a sampling valve, or with an external pump having 1 L/min. flow. Because it relies on fluid pressure instead of an internal pump, it can monitor trace oxygen levels in real-time for hours before recharging. Unlike electrochemical sensors, this optical oxygen sensor is not affected by other gases including nitrogen or CO2, Because there are no moving parts it requires virtually no maintenance. Measurement are taken in seconds and data can be logged in internal memory and downloaded later via USB. Features Accurate optochemical oxygen sensor Real-time measurements in seconds Data can be logged and downloaded via USB Industry-standard .CSV data files Models TS-600 Dissolved Oxygen Meter measures trace oxygen level in water or liquids. Specifications Measurement range: 0 – 2000 ppb or 0-2 mg/L Accuracy 0-200 ppb: ± 2% Mev** Accuracy 200-1000 ppb: ±3% Mv* Accuracy 1,000-2,000 ppb: ±5% Mv* Resolution: 1ppb or 0.001 mg/L Max. Pressure: 5 bar Response time at 25°C/77°F: <150 ms Temp. range Min./Max: -10°C/ +60°C (14°F/140°F) Power supply: 5V USB and LiPo Rechargeable battery lifetime: > 3h per charge Data Interface: USB Temperature compensation: 4-30°C (39,2-86°F) Display: OLED Cleaning housing: No organic solvents, 40% EtOH Cleaning sample line: Water, 40% EtOH, Mild detergents, no organic solvents Parts touching sample: St. 1.4404/PTFE/Glass Case: Anodized aluminum Protection class: IP 65 Main service interval (Service including necessary retrofitting): 3 years Sensor cap replacement interval: 1 year Recommended zero-point adjustment by customer: 3 months *Mv = measured value **Mev = measured end value TecSense sensors are CE, FCC, IC, KC, and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.
Request a Quote
Description
The TecPen Dissolved Oxygen Meter provides accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer, or for biological or industrial applications. The meter is designed to be used in a process with pressurized liquid from a sampling valve, or with an external pump having 1 L/min. flow. Because it relies on fluid pressure instead of an internal pump, it can monitor trace oxygen levels in real-time for hours before recharging. Unlike electrochemical sensors, this optical oxygen sensor is not affected by other gases including nitrogen or CO2, Because there are no moving parts it requires virtually no maintenance. Measurement are taken in seconds and data can be logged in internal memory and downloaded later via USB. Features Accurate optochemical oxygen sensor Real-time measurements in seconds Data can be logged and downloaded via USB Industry-standard .CSV data files Models TS-600 Dissolved Oxygen Meter measures trace oxygen level in water or liquids. Specifications Measurement range: 0 – 2000 ppb or 0-2 mg/L Accuracy 0-200 ppb: ± 2% Mev** Accuracy 200-1000 ppb: ±3% Mv* Accuracy 1,000-2,000 ppb: ±5% Mv* Resolution: 1ppb or 0.001 mg/L Max. Pressure: 5 bar Response time at 25°C/77°F: <150 ms Temp. range Min./Max: -10°C/ +60°C (14°F/140°F) Power supply: 5V USB and LiPo Rechargeable battery lifetime: > 3h per charge Data Interface: USB Temperature compensation: 4-30°C (39,2-86°F) Display: OLED Cleaning housing: No organic solvents, 40% EtOH Cleaning sample line: Water, 40% EtOH, Mild detergents, no organic solvents Parts touching sample: St. 1.4404/PTFE/Glass Case: Anodized aluminum Protection class: IP 65 Main service interval (Service including necessary retrofitting): 3 years Sensor cap replacement interval: 1 year Recommended zero-point adjustment by customer: 3 months *Mv = measured value **Mev = measured end value TecSense sensors are CE, FCC, IC, KC, and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dissolved Oxygen Meter - TS-600 - CO2Meter.com
Ormond Beach, FL, United States
Dissolved Oxygen Meter
TS-600
Dissolved Oxygen Meter TS-600
The TecPen Dissolved Oxygen Meter provides accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer, or for biological or industrial applications. The meter is designed to be used in a process with pressurized liquid from a sampling valve, or with an external pump having 1 L/min. flow. Because it relies on fluid pressure instead of an internal pump, it can monitor trace oxygen levels in real-time for hours before recharging. Unlike electrochemical sensors, this optical oxygen sensor is not affected by other gases including nitrogen or CO2, Because there are no moving parts it requires virtually no maintenance. Measurement are taken in seconds and data can be logged in internal memory and downloaded later via USB. Features Accurate optochemical oxygen sensor Real-time measurements in seconds Data can be logged and downloaded via USB Industry-standard .CSV data files Models TS-600 Dissolved Oxygen Meter measures trace oxygen level in water or liquids. Specifications Measurement range: 0 – 2000 ppb or 0-2 mg/L Accuracy 0-200 ppb: ± 2% Mev** Accuracy 200-1000 ppb: ±3% Mv* Accuracy 1,000-2,000 ppb: ±5% Mv* Resolution: 1ppb or 0.001 mg/L Max. Pressure: 5 bar Response time at 25°C/77°F: <150 ms Temp. range Min./Max: -10°C/ +60°C (14°F/140°F) Power supply: 5V USB and LiPo Rechargeable battery lifetime: > 3h per charge Data Interface: USB Temperature compensation: 4-30°C (39,2-86°F) Display: OLED Cleaning housing: No organic solvents, 40% EtOH Cleaning sample line: Water, 40% EtOH, Mild detergents, no organic solvents Parts touching sample: St. 1.4404/PTFE/Glass Case: Anodized aluminum Protection class: IP 65 Main service interval (Service including necessary retrofitting): 3 years Sensor cap replacement interval: 1 year Recommended zero-point adjustment by customer: 3 months *Mv = measured value **Mev = measured end value TecSense sensors are CE, FCC, IC, KC, and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is DIN ISO 9001/2015 certified. Warranty 1 year. See GasLab Terms and Conditions.

The TecPen Dissolved Oxygen Meter provides accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer, or for biological or industrial applications.

The meter is designed to be used in a process with pressurized liquid from a sampling valve, or with an external pump having 1 L/min. flow. Because it relies on fluid pressure instead of an internal pump, it can monitor trace oxygen levels in real-time for hours before recharging.

Unlike electrochemical sensors, this optical oxygen sensor is not affected by other gases including nitrogen or CO2, Because there are no moving parts it requires virtually no maintenance. Measurement are taken in seconds and data can be logged in internal memory and downloaded later via USB.

Features

  • Accurate optochemical oxygen sensor
  • Real-time measurements in seconds
  • Data can be logged and downloaded via USB
  • Industry-standard .CSV data files

Models

TS-600 Dissolved Oxygen Meter measures trace oxygen level in water or liquids.


Specifications

  • Measurement range: 0 – 2000 ppb or 0-2 mg/L
  • Accuracy 0-200 ppb: ± 2% Mev**
  • Accuracy 200-1000 ppb: ±3% Mv*
  • Accuracy 1,000-2,000 ppb: ±5% Mv*
  • Resolution: 1ppb or 0.001 mg/L
  • Max. Pressure: 5 bar
  • Response time at 25°C/77°F: <150 ms
  • Temp. range Min./Max: -10°C/ +60°C (14°F/140°F)
  • Power supply: 5V USB and LiPo
  • Rechargeable battery lifetime: > 3h per charge
  • Data Interface: USB
  • Temperature compensation: 4-30°C (39,2-86°F)
  • Display: OLED
  • Cleaning housing: No organic solvents, 40% EtOH
  • Cleaning sample line: Water, 40% EtOH, Mild detergents, no organic solvents
  • Parts touching sample: St. 1.4404/PTFE/Glass
  • Case: Anodized aluminum
  • Protection class: IP 65
  • Main service interval (Service including necessary retrofitting): 3 years
  • Sensor cap replacement interval: 1 year
  • Recommended zero-point adjustment by customer: 3 months

*Mv = measured value
**Mev = measured end value

TecSense sensors are CE, FCC, IC, KC, and MIC marked, meet the requirements of ASTM F2714-08, and the European and Canadian standards for food safety. The company is DIN ISO 9001/2015 certified.

Warranty

  • 1 year. See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Dissolved Oxygen Sensors
Product Number TS-600
Product Name Dissolved Oxygen Meter
Oxygen Range 0.0 to 2000 ppm
Response Time 150 seconds
Mounting Hand Held or Portable
Unlock Full Specs
to access all available technical data

Similar Products

TecMicro Oxygen Sensor - TS-400 - CO2Meter.com
Specs
Response Time 15 seconds
Mounting In-Line (Insertion)
Maximum Diameter/ Width 12 inch (305 mm)
View Details